ISO 15626

Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels

inactive
Buy Now
Organization: ISO
Publication Date: 1 February 2011
Status: inactive
Page Count: 16
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of of ISO 5817. full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond to the quality levels

These acceptance levels are applicable to indications classified in accordance with ISO 10863.

Document History

July 1, 2018
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This document specifies acceptance levels for the time‑of‑flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond to the...
ISO 15626
February 1, 2011
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This International Standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of of ISO 5817. full penetration welds in ferritic steels from 6 mm up to 300 mm thickness...

References

Advertisement