CSA - ISO/IEC ISP 11188-2-00
Information Technology - International Standardized Profile - Common Upper Layer Requirements - Part 2: Basic Connection Oriented Requirements for ROSE-Based Profiles
| Organization: | CSA |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 18 |
scope:
General
This part of ISOEEC ISP 11 188 specifies the common upper layer elements of ROSE-based A-profiles, which do not use RTSE. It documents ROSE-specific upper layer requirements over and above the common upper layer requirements specified in ISOIIEC ISP 11188-3. The common elements are specified by reference to OS1 connection mode standards for the ROSE protocol, the ACSE protocol, the presentation layer protocol and the session layer protocol.
An ISP defining a ROSE-based A-profile may reference ISO/IEC ISP 11 188-3 and this part of ISOEEC ISP 11 188 as the common basis for the selection of options for the upper layers, supplemented by a statement of its own specific upper layer requirements for the use of the same protocol standards.
The rest of the A-profile defmition including for instance its use of standards for Application Service Elements (ASE, see also figure I), follows the general rules of ISO/IEC TR 10000-1.
Position within the taxonomy
This part of ISOIIEC ISP 11 188 does not specify a full A-profile, and therefore has no place within the taxonomy of ISOIIEC TR 10000-2.
Scenario
The model used is one of two end systems running an end-to-end association using the ROSE, ACSE, Presentation and Session services and protocols
Document History