DSF/IEC 62712 TR Ed. 1.0

Professional tape-less camera recorder

pending, Most Current
Organization: DS
Status: pending
Page Count: 25
ICS Code (Video systems): 33.160.40
scope:

This technical report summarizes the results of the study on products and market status of professional tape-less camera recorders. This report also includes the guideline on the possibilities of standardizations for professional tape-less camera recorders, including the following components, - Codec - File format - Metadata - Recording media - Interface NOTE 1 Each professional tape-less camera recorder used for the product survey is defined as "PRODUCT" at the following NOTE 2 Since each PRODUCT is also defined as "product series" of each manufacturer, PRODUCT may include two or more models with different product specification. NOTE 3 Some of names described in this report are trademark or registered trademark of the respective companies and symbols such as TM and ® are omitted in this report. NOTE 4 The interface specifications investigated in this project were limited to a file transfer or compressed bit stream transfer since focusing file-based specification. NOTE 5 The detail specification of each PRODUCT is shown in Annex A.

Document History

DSF/IEC 62712 TR Ed. 1.0
Professional tape-less camera recorder
This technical report summarizes the results of the study on products and market status of professional tape-less camera recorders. This report also includes the guideline on the possibilities of...
Advertisement