ITU-R M.1731

Protection criteria for Cospas-Sarsat local user terminals in the band 1 544-1 545 MHz

inactive
Buy Now
Organization: ITU-R
Publication Date: 1 December 2010
Status: inactive
Page Count: 20
scope:

This Recommendation provides protection criteria for Cospas-Sarsat local user terminals that receive 1 544-1 545 MHz downlinks from satellites in geostationary and low-Earth orbits. The Cospas-Sarsat program receives and processes signals from emergency position indicating radio beacons (EPIRBs) and other distress beacons operating on 406 MHz. In some cases the signals are delivered to ground stations via a downlink operating in the 1 544-1 545 MHz band.

Document History

January 1, 2012
Protection criteria for Cospas-Sarsat local user terminals in the band 1 544-1 545 MHz
This Recommendation provides protection criteria for Cospas-Sarsat local user terminals that receive 1 544-1 545 MHz downlinks from satellites in geostationary, medium-Earth and low-Earth orbits. The...
ITU-R M.1731
December 1, 2010
Protection criteria for Cospas-Sarsat local user terminals in the band 1 544-1 545 MHz
This Recommendation provides protection criteria for Cospas-Sarsat local user terminals that receive 1 544-1 545 MHz downlinks from satellites in geostationary and low-Earth orbits. The Cospas-Sarsat...
January 1, 2005
Protection criteria for Cospas-Sarsat local user terminals in the band 1 544-1 545 MHz
A description is not available for this item.
Advertisement