BSI - BS EN 3507

Aerospace series - Steel FE-PL1501 (30CrMo12) - Air melted - Hardened and tempered - Forgings - De less than or equal to 100 mm - 930 MPa less than or equal to Rm less than or equal to 1 080 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 January 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

BS EN 3507
January 31, 2007
Aerospace series - Steel FE-PL1501 (30CrMo12) - Air melted - Hardened and tempered - Forgings - De less than or equal to 100 mm - 930 MPa less than or equal to Rm less than or equal to 1 080 MPa
A description is not available for this item.

References

Advertisement