ATIS 1000008

ANSI Extensions to the Narrowband Signaling Syntax (NSS) - Syntax Definition

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 January 2006
Status: active
Page Count: 35
scope:

This standard specifies extensions to ITU-T Recommendation Q.1980.1, Narrowband Signaling Syntax (NSS) - Syntax Definition, which specifies a flexible encoding syntax of narrowband signaling information to be transferred in protocols that cannot inherently transfer such information. These extensions enable the transfer of ANSI-based narrowband signaling information by the native protocol.

Application

NSS may be used to augment SIP and H.323 signaling with one or more selected values corresponding to ISUP/BICC parameters or information elements, while minimizing redundancy between SIP/H.323 and ISUP/BICC. Compatibility mechanisms also enable the identification and inclusion of operator, vendor, or country variant data.

Document History

ATIS 1000008
January 1, 2006
ANSI Extensions to the Narrowband Signaling Syntax (NSS) - Syntax Definition
This standard specifies extensions to ITU-T Recommendation Q.1980.1, Narrowband Signaling Syntax (NSS) – Syntax Definition, which specifies a flexible encoding syntax of narrowband signaling...
January 1, 2006
ANSI Extensions to the Narrowband Signaling Syntax (NSS) - Syntax Definition
This standard specifies extensions to ITU-T Recommendation Q.1980.1, Narrowband Signaling Syntax (NSS) – Syntax Definition, which specifies a flexible encoding syntax of narrowband signaling...

References

Advertisement