DIN EN 301453-1

Private Integrated Services Network (PISN) - Inter-exchange signalling protocol; Diversion supplementary services (ISO/IEC 13873 (1995), modified) - Part 1: Test Suite Structure and Test Purposes (TSS&TP) specification (Endorsement of the English version EN 301453-1 V 1.1.2 (2000-11) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 May 2001
Status: active
Page Count: 1
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 301453-1
May 1, 2001
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol; Diversion supplementary services (ISO/IEC 13873 (1995), modified) - Part 1: Test Suite Structure and Test Purposes (TSS&TP) specification (Endorsement of the English version EN 301453-1 V 1.1.2 (2000-11) as German standard)
A description is not available for this item.
Advertisement