SNV - SN EN ISO 11553-2

Safety of machinery - Laser processing machines - Part 2: Safety requirements for hand-held laser processing devices

active, Most Current
Organization: SNV
Publication Date: 1 December 2010
Status: active
Page Count: 34
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Safety of machinery): 13.110
scope:

This part of ISO 11553 specifies the requirements for laser processing devices, as defined in ISO 11553-1, which are hand-held or hand-operated.

The purpose of this part of ISO 11553 is to draw attention to the particular hazards related to the use of hand-held laser and hand-operated laser processing devices and to prevent personal injury. This includes both the areas of hazard analysis and risk assessment as well as protective measures.

Requirements concerning noise as a hazard are not included in this part of ISO 11553. These requirements are to be included in a subsequent amendment.

This part of ISO 11553 does not apply to laser products or equipment manufactured solely or expressly for applications which are excluded from the scope of ISO 11553-1.

Document History

SN EN ISO 11553-2
December 1, 2010
Safety of machinery - Laser processing machines - Part 2: Safety requirements for hand-held laser processing devices
This part of ISO 11553 specifies the requirements for laser processing devices, as defined in ISO 11553-1, which are hand-held or hand-operated. The purpose of this part of ISO 11553 is to draw...

References

Advertisement