DIN EN ISO 13129
Paints and varnishes - Electrochemical measurement of the protection provided to steel by paint coatings - Current interrupter technique (CI), relaxation voltametry (RV) or DC transient measurements (DCT) (ISO/DIS 13129:2010); German version prEN ISO 13129:2010
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Paints and varnishes): | 87.040 |
Document History
April 1, 2013
Paints and varnishes - Electrochemical measurement of the protection provided to steel by paint coatings - Current interrupter (CI) technique, relaxation voltametry (RV) technique and DC transient (DCT) measurements (ISO 13129:2012); German version EN ISO 13129:2012
Diese Internationale Norm legt ein Verfahren zur Bewertung des Versuchsaufbaus für elektrochemische Messungen an beschichteten Proben mit hoher Impedanz fest, unter Anwendung von Verfahren, die auf...
DIN EN ISO 13129
January 1, 2011
Paints and varnishes - Electrochemical measurement of the protection provided to steel by paint coatings - Current interrupter technique (CI), relaxation voltametry (RV) or DC transient measurements (DCT) (ISO/DIS 13129:2010); German version prEN ISO 13129:2010
A description is not available for this item.