CEN - EN 4539-003

Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Wide series - Dimensions and loads - Part 003: Inch series with low friction coefficient

active, Most Current
Organization: CEN
Publication Date: 1 November 2010
Status: active
Page Count: 16
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with self-lubricating liner, elevated load under low oscillations, with low friction coefficient, wide series, inch series.

They shall be used in the temperature range - 54 °C to 120 °C.

Document History

EN 4539-003
November 1, 2010
Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Wide series - Dimensions and loads - Part 003: Inch series with low friction coefficient
This standard specifies the characteristics of bearings, spherical plain in corrosion resisting steel with self-lubricating liner, elevated load under low oscillations, with low friction coefficient,...

References

Advertisement