SNV - SN EN 13321-2*SIA 386.022

Open data communication in building automation, controls and building management - Home and building electronic systems - Part 2: KNXnet/IP Communication

active, Most Current
Organization: SNV
Publication Date: 1 January 2006
Status: active
Page Count: 106
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in other fields): 35.240.99
scope:

This specification defines the integration of KNX protocol implementations on top of Internet Protocol (IP) networks, called KNXnet/IP. It describes a standard protocol for KNX devices connected to an IP network, called KNXnet/IP devices. The IP network acts as a fast (compared to KNX transmission speed) backbone in KNX installations.

• Widespread deployment of data networks using the Internet Protocol (IP) presents an opportunity to expand building control communication beyond the local KNX control bus providing:

- Remote configuration

- Remote operation (including control and annunciation)

- Fast interface from LAN to KNX and vice versa

- WAN connection between KNX systems (where an installed KNX system is at least one line)

• A KNXnet/IP system contains at least these elements:

- one EIB line with up to 64 (255) EIB devices

OR

one KNX segment (KNX-TP1, KNX-TP0, KNX-RF, KNX-PL110, KNX-PL132),

- a KNX-to-IP network connection device (called KNXnet/IP server),

and typically additional

- software for remote functions residing on e.g. a workstation

(may be iETS, data base application, BACnet Building Management System, browser, ...).

Document History

SN EN 13321-2*SIA 386.022
January 1, 2006
Open data communication in building automation, controls and building management - Home and building electronic systems - Part 2: KNXnet/IP Communication
This specification defines the integration of KNX protocol implementations on top of Internet Protocol (IP) networks, called KNXnet/IP. It describes a standard protocol for KNX devices connected to...

References

Advertisement