SNV - SN EN ISO 845

Cellular plastics and rubbers - Determination of apparent density

active, Most Current
Organization: SNV
Publication Date: 1 December 2010
Status: active
Page Count: 14
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies a method for determining the apparent overall density and the apparent core density of cellular plastics and rubbers. If the material to be tested includes skins formed during a moulding/extrusion, the apparent overall density or the apparent core density, or both, can be determined.

If the material does not have skins formed during moulding, the term "overall density" is not applicable.

For shaped materials, a different method such as buoyancy method may be used.

Document History

SN EN ISO 845
December 1, 2010
Cellular plastics and rubbers - Determination of apparent density
This International Standard specifies a method for determining the apparent overall density and the apparent core density of cellular plastics and rubbers. If the material to be tested includes skins...

References

Advertisement