DIN EN ISO 28706-5

Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 5: Determination of resistance to chemical corrosion in closed systems (ISO 28706-5:2010); German version FprEN ISO 28706-5:2010

inactive
Organization: DIN
Publication Date: 1 January 2011
Status: inactive
Page Count: 18
ICS Code (Enamels): 25.220.50

Document History

September 1, 2011
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 5: Determination of resistance to chemical corrosion in closed systems (ISO 28706-5:2010); German version EN ISO 28706-5:2011
Dieser Teil von ISO 28706 legt ein Prüfverfahren zur Bestimmung der Beständigkeit von emaillierten Gegenständen gegen den Angriff sowohl saurer, neutraler und alkalischer Flüssigkeiten als auch von...
DIN EN ISO 28706-5
January 1, 2011
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 5: Determination of resistance to chemical corrosion in closed systems (ISO 28706-5:2010); German version FprEN ISO 28706-5:2010
A description is not available for this item.

References

Advertisement