SNV - SN EN ISO 11553-1

Safety of machinery - Laser processing machines - Part 1: General safety requirements

active, Most Current
Buy Now
Organization: SNV
Publication Date: 1 December 2010
Status: active
Page Count: 30
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Safety of machinery): 13.110
scope:

This part of ISO 11553 describes hazards generated by laser processing machines, as defined in 3.2, and specifies the safety requirements relating to radiation hazards and hazards generated by materials and substances. It also specifies the information to be supplied by the manufacturers of such equipment.

Requirements dealing with noise as a hazard from laser processing machines are not included in this part of ISO 11553. They will be included in a subsequent amendment.

This part of ISO 11553 is not applicable to laser products, or equipment containing such products, which are manufactured solely and expressly for the following applications:

- photolithography;

- stereolithography;

- holography;

- medical applications (per IEC 60601-2-22);

- data storage.

Document History

March 1, 2021
Safety of machinery - Laser processing machines - Part 1: Laser safety requirements; Amendement A11
A description is not available for this item.
October 1, 2020
Safety of machinery - Laser processing machines - Part 1: Laser safety requirements
This document describes laser radiation hazards arising in laser processing machines, as defined in 3.7. It also specifies the safety requirements relating to laser radiation hazards, as well as the...
SN EN ISO 11553-1
December 1, 2010
Safety of machinery - Laser processing machines - Part 1: General safety requirements
This part of ISO 11553 describes hazards generated by laser processing machines, as defined in 3.2, and specifies the safety requirements relating to radiation hazards and hazards generated by...
January 1, 2006
Safety of machinery - Laser processing machines - Part 1: General safety requirements (ISO 11553-1:2005)
A description is not available for this item.

References

Advertisement