SNV - SN EN 2209
Aerospace series - Steel FE-PL1502 (25CrMo4) - 900 MPa less than or equal to Rm less than or equal to1 100 MPa - Sheets, strips and plates - 0,5 mm less than or equal to a less than or equal to 20 mm
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to:
Steel FE-PL1502 (25CrMo4)
900 MPa ≤ Rm ≤ 1 100 MPa
Sheets, strips and plates
0,5 mm ≤ a ≤ 20 mm
for aerospace applications.
Document History
SN EN 2209
December 1, 2010
Aerospace series - Steel FE-PL1502 (25CrMo4) - 900 MPa less than or equal to Rm less than or equal to1 100 MPa - Sheets, strips and plates - 0,5 mm less than or equal to a less than or equal to 20 mm
This standard specifies the requirements relating to:
Steel FE-PL1502 (25CrMo4)
900 MPa ≤ Rm ≤ 1 100 MPa
Sheets, strips and plates
0,5 mm ≤ a ≤ 20 mm
for aerospace applications.