CEN - EN 15962
Fertilizers - Determination of the complexed micro-nutrient content and of the complexed fraction of micro-nutrients
| Organization: | CEN |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fertilizers): | 65.080 |
scope:
This European Standard specifies a general method for the determination of the micronutrients complexed by complexing agents in fertilizers. The method allows the determination of the total concentration of each complexed micronutrient in complexes after subtraction of the chelated micro-nutrients content, but it does not identify the individual complexing agents.
This procedure concerns EC-fertilizers which contain complexed micro-nutrients covered by Regulation (EC) No 2003/2003. The method is applicable to a mass fraction of the metal complexed of at least 0,07 %, 0,006 % and 0,035 % of Fe, Mn and Zn respectively (see [2]). A lower limit of quantification has not been established for Cu and Co.
Document History