ECMA 397

Short Distance Visible Light Communication (SDVLC)

active, Most Current
Buy Now
Organization: ECMA
Publication Date: 1 December 2010
Status: active
Page Count: 38
scope:

This Ecma Standard specifies a PHY and MAC for communication of up to 10 cm distance with an fm of 120 MHz using visual light with the wavelength between 380 and 780 nm.

In addition it specifies human detectable brightness control that is independent from the modulation for the data transfer.

Document History

ECMA 397
December 1, 2010
Short Distance Visible Light Communication (SDVLC)
This Ecma Standard specifies a PHY and MAC for communication of up to 10 cm distance with an fm of 120 MHz using visual light with the wavelength between 380 and 780 nm. In addition it specifies...

References

Advertisement