DSF/ISO/IEC FDIS 25040

Systems and software engineering - Systems and software Quality Requirements and Evaluation (SQuaRE) - Evaluation process

pending, Most Current
Organization: DS
Status: pending
Page Count: 57
ICS Code (Software): 35.080
scope:

This International Standard contains requirements and recommendations for the evaluation of software product quality and clarifies the general concepts. It provides a process description for evaluating software product quality and states the requirements for the application of this process. The evaluation process can be used for different purposes and approaches. The process can be used for the evaluation of the quality of pre-developed software, commercial-off-the-shelf software or custom software and can be used during or after the development process. This International Standard establishes the relationship of the evaluation reference model to the SQuaRE documents as well as shows how each SQuaRE document should be used during the activities of the evaluation process. It is intended for those responsible for software product evaluation and is appropriate for developers, acquirers and independent evaluators of software products. These three different approaches are detailed in ISO/IEC 14598-3, ISO/IEC 14598-4, and ISO/IEC 14598-5. It is not intended for evaluation of other aspects of software products (such as functional requirements, process requirements, business requirements, etc.).

Document History

DSF/ISO/IEC FDIS 25040
Systems and software engineering - Systems and software Quality Requirements and Evaluation (SQuaRE) - Evaluation process
This International Standard contains requirements and recommendations for the evaluation of software product quality and clarifies the general concepts. It provides a process description for...
Advertisement