SNV - SN EN 13113+A1
Tannery machines - Roller coating machines - Safety requirements
| Organization: | SNV |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Machines and equipment for leather and fur production): | 59.140.40 |
scope:
This European Standard deals with the following roller coating machines (see Figures 2 to 4 and normative annex A for description):
a) single and multi-roller contra-rotating machines (see Figure 2);
b) single and multi-roller synchronised machines (see Figure 3);
c) single and multi roller- contra-rotating /synchronised machines, so-called combined machines (see Figure 4).
The machines are not intended to be used during transportation.
This standard specifies safety requirements for design, construction and operation.
It takes account of intended use, foreseeable misuse, component and systems failure.
This standard takes account of material feeding and handling devices which, when attached to the machine, become an integral part.
This document is not applicable to the roller coating machines which are manufactured before the date of its publication as EN.
This standard does not establish any requirements for electromagnetic disturbances.
NOTE Directive 94/9/EC concerning equipment and protective systems intended for use in potentially explosive atmospheres can be applicable to the type of machine or equipment covered by this European Standard. The present standard does not necessarily comply with Directive 94/9/EC. Additional safety requirements in a future revision of this standard can be necessary to satisfy Directive 94/9/EC.
Document History