SNV - SN EN 1948-4

Stationary source emissions - Determination of the mass concentration of PCDDs/PCDFs and dioxin-like PCBs - Part 4: Sampling and analysis of dioxin-like PCBs

inactive
Organization: SNV
Publication Date: 1 December 2010
Status: inactive
Page Count: 61
ICS Code (Stationary source emissions): 13.040.40
scope:

This European Standard specifies sampling from stationary sources, extraction, clean-up, identification and quantification procedures of the dioxin-like PCBs. The procedure described lays down requirements to measure the PCB congeners given in Annex A (see Table A.1). It is applicable to the 12 non- and mono-ortho PCB designated by the WHO. It is optimised to measure PCB concentrations of about 0,01 ng WHOTEQPCB/ m3.

In addition to the 12 non- and mono-ortho-PCB the present document is also applicable to measure further PCB-congeners like the "marker PCB" 28, 52, 101, 138, 153, 180 (see Annex F).

This document specifies a framework of quality control requirements for any PCB sampling, extraction, cleanup, identification and quantification methods to be applied.

As a result of their similar chemical behaviour PCBs, as shown in the validation campaign, can be sampled from stationary sources together with the PCDDs/PCDFs. Therefore, it is possible to measure PCBs together with PCDDs/PCDFs by applying EN 1948-1, -2, -3 and -4. The complete sampling procedure is described in EN 1948-1. Each of the three sampling methods of EN 1948-1 can be combined with the methods described in this document to complete the measurement procedure. EN 1948-1 is an integral part of the complete measurement procedure and is necessary for the determination of PCBs.

The analyses of the following PCB congeners is described in this European Standard and is validated in the validation campaign:

a) Non-ortho substituted PCBs

1) 3,3',4,4'-TeCB(77)

2) 3,4,4',5-TeCB (81)

3) 3,3',4,4',5-PeCB (126)

4) 3,3',4,4',5,5'-HxCB (169)

b) Mono-ortho substituted PCBs

1) 2,3,3',4,4'-PeCB (105)

2) 2,3,4,4',5-PeCB (114)

3) 2,3',4,4',5-PeCB (118)

4) 2',3,4,4',5-PeCB (123)

5) 2,3,3',4,4',5-HxCB (156)

6) 2,3,3',4,4',5'-HxCB (157)

7) 2,3',4,4',5,5'-HxCB (167)

8) 2,3,3',4,4',5,5'-HpCB (189)

c) Marker PCBs

1) 2,4,4'- TriCB (28)

2) 2,2',5,5'-TeCB (52)

3) 2,2',4,5,5'- PeCB (101)

4) 2,2',3,4,4',5'- HxCB (138)

5) 2,2',4,4',5,5'- HxCB (153)

6) 2,2',3,4,4',5,5'- HpCB (180)

Document History

January 1, 2014
Stationary source emissions - Determination of the mass concentration of PCDDs/PCDFs and dioxin-like PCBs - Part 4: Sampling and analysis of dioxin-like PCBs
A description is not available for this item.
SN EN 1948-4
December 1, 2010
Stationary source emissions - Determination of the mass concentration of PCDDs/PCDFs and dioxin-like PCBs - Part 4: Sampling and analysis of dioxin-like PCBs
This European Standard specifies sampling from stationary sources, extraction, clean-up, identification and quantification procedures of the dioxin-like PCBs. The procedure described lays down...

References

Advertisement