DLA - DSCC-VID-V62/11608
MICROCIRCUIT, DIGITAL, CMOS, ±% V/ +5V , 4 Ω, SINGLE SPDT SWITCH, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 19 January 2011 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing documents the general requirements of a high performance CMOS, ±5 V/ +5 V, 4 Ω, single SPDT switch microcircuit, with an operating temperature range of -40°C to +125°C.
Document History
August 12, 2021
MICROCIRCUIT, DIGITAL, CMOS, ±5 V / +5V, 4 Ω, SINGLE SPDT SWITCH, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance CMOS, ±5 V/ +5 V, 4 Ω, single, single pole double throw (SPDT) switch microcircuit, with an operating temperature range...
DSCC-VID-V62/11608
January 19, 2011
MICROCIRCUIT, DIGITAL, CMOS, ±% V/ +5V , 4 Ω, SINGLE SPDT SWITCH, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance CMOS, ±5 V/ +5 V, 4 Ω, single SPDT switch microcircuit, with an operating temperature range of -40°C to +125°C.