ATIS 1000639

Calling Name Identification Restriction

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 January 1995
Status: active
Page Count: 38
scope:

Scope and purpose

This standard is one of a series that defines and describes supplementary services. These services may be made available for users with non-ISDN interfaces who access SS7 capable networks and also within the context of an Integrated Services Digital Network (ISDN). This standard describes Calling Name Identification Restriction, which is an originating service that allows a user to alter the network stored or subscribed privacy status associated with the user's Calling Name. The associated switching and signaling specifications are also provided. This service may be made available on demand or in a subscription arrangement. The interaction of this service with other service capabilities defined in American National Standards is also included. The purpose of this standard is to allow maximum compatibility among network and user owned telecommunications equipment in order to increase the attractiveness and usefulness of the additional information transfer capabilities of SS7 and ISDN-based capabilities. When more than one network is involved in the provision of network capabilities or service specified in this standard, bilateral agreements among the networks involved may be required. Such agreements are outside the scope of this standard.

Document History

August 1, 2001
Supplement to Calling Name Identification Restriction
Abstract This supplement revises T1.639-1995 (R2001) to address certain regulations that may need to be considered by the service provider based on the FCC’s orders that were issued as a result of...
August 1, 2001
Supplement to Calling Name Identification Restriction
Introduction This supplement to T1.639-1995 (R2001), American National Standard for Telecommunications - Calling Name Identification Restriction, addresses certain regulatory requirements1 that may...
August 1, 2001
Supplement to Calling Name Identification Restriction
A description is not available for this item.
January 1, 2001
Supplement to Calling Name Identification Restriction
A description is not available for this item.
January 1, 1995
Calling Name Identification Restriction
Scope and purpose This standard is one of a series that defines and describes supplementary services. These services may be made available for users with non-ISDN interfaces who access SS7 capable...
January 1, 1995
Calling Name Identification Restriction
Scope and purpose This standard is one of a series that defines and describes supplementary services. These services may be made available for users with non-ISDN interfaces who access SS7 capable...
ATIS 1000639
January 1, 1995
Calling Name Identification Restriction
Scope and purpose This standard is one of a series that defines and describes supplementary services. These services may be made available for users with non-ISDN interfaces who access SS7 capable...
January 1, 1995
Telecommunications - Calling Name Identification Restriction
A description is not available for this item.

References

Advertisement