SNV - SN EN 14908-2*SIA 386.013
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 2: Twisted Pair Communication
| Organization: | SNV |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
This European Standard specifies the control network protocol (CNP) free-topology twisted-pair channel and serves as a companion European Standard to prEN14908-1. The channel supports communication at 78,125 kbps between multiple nodes, each of which consists of a transceiver, a protocol processor, an application processor, a power supply, and application electronics.
This European Standard covers the complete physical layer (OSI Layer 1), including the interface to the Media Access Control (MAC) sub-layer and the interface to the medium. Parameters that are controlled by other layers but control the operation of the physical layer are also specified.
Document History