SNV - SN EN 14908-1*SIA 386.012

Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 1: Protocol Stack

active, Most Current
Organization: SNV
Publication Date: 1 January 2005
Status: active
Page Count: 436
ICS Code (Automatic controls for household use): 97.120
scope:

This specification applies to a communication protocol for networked control systems. The protocol provides peerto- peer communication for networked control and is suitable for implementing both peer-to-peer and master-slave control strategies. This specification describes services in layers 2 - 7. In the layer 2 (data link layer) specification, it also describes the MAC sub-layer interface to the physical layer. The physical layer provides a choice of transmission media. The interface described in this specification supports multiple transmission media at the physical layer. In the layer 7 specification, it includes a description of the types of messages used by applications to exchange application and network management data.

Document History

SN EN 14908-1*SIA 386.012
January 1, 2005
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 1: Protocol Stack
This specification applies to a communication protocol for networked control systems. The protocol provides peerto- peer communication for networked control and is suitable for implementing both...

References

Advertisement