DS/EN ISO 14122-2/A1

Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways

inactive
Organization: DS
Publication Date: 21 October 2010
Status: inactive
Page Count: 22
ICS Code (Safety of machinery): 13.110
scope:

EN ISO 14122 defines the general requirements for safe access to machines. Part 1 of EN ISO 14122 gives advice about the correct choise of access means when the necessary access to the machine is not possible directly from the ground level or from a floor. This part of EN ISO 14122 applies to all machinery (stationary and mobile) where fixed means of access are necessary. This part of EN ISO 14122 applies to working platforms and walkways which are a part of a machine. This part of EN ISO 14122 may also apply to working platforms and walkways to that part of the building where the machine is installed, providing the main function of that part of the building is to provide a means of access to the machine.

Document History

August 5, 2016
Safety of machinery – Permanent means of access to machinery – Part 2: Working platforms and walkways
ISO 14122-2:2016 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and...
DS/EN ISO 14122-2/A1
October 21, 2010
Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways
EN ISO 14122 defines the general requirements for safe access to machines. Part 1 of EN ISO 14122 gives advice about the correct choise of access means when the necessary access to the machine is not...
May 17, 2010
Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways
EN ISO 14122 defines the general requirements for safe access to machines. Part 1 of EN ISO 14122 gives advice about the correct choise of access means when the necessary access to the machine is not...
May 26, 2003
Safety of machinery – Permanent means of access to machinery – Part 2: Working platforms and walkways
EN ISO 14122 defines the general requirements for safe access to machines. Part 1 of EN ISO 14122 gives advice about the correct choise of access means when the necessary access to the machine is not...
September 4, 2001
Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways
EN ISO 14122 defines the general requirements for safe access to machines. Part 1 of EN ISO 14122 gives advice about the correct choise of access means when the necessary access to the machine is not...
Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways (ISO/FDIS 14122-2:2015)
This International Standard is applicable to stationary machinery where fixed means of access are necessary. This part of ISO 14122 applies to working platforms and walkways which are a part of a...
Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways (ISO/FDIS 14122-2:2016)
This International Standard is applicable to stationary machinery where fixed means of access are necessary. This part of ISO 14122 applies to working platforms and walkways which are a part of a...
Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways - Amendment 1 (ISO 14122-2:2001/FDAM 1:2010)
EN ISO 14122 defines the general requirements for safe access to machines. Part 1 of EN ISO 14122 gives advice about the correct choise of access means when the necessary access to the machine is not...
Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways
EN ISO 14122 defines the general requirements for safe access to machines. Part 1 of EN ISO 14122 gives advice about the correct choise of access means when the necessary access to the machine is not...
Advertisement