ASTM International - ASTM D173/D173M-03(2018)
Standard Specification for Bitumen-Saturated Cotton Fabrics Used in Roofing and Waterproofing
| Organization: | ASTM International |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers woven cotton fabrics saturated with either asphalt or coal-tar pitch intended to be used with asphalts conforming to Specifications D312/D312M or D449/D449M, coal-tar pitches conforming to Specification D450/D450M, or appropriate solvent bearing bituminous materials in the construction of roofing and waterproofing systems.
1.1.1 Asphalt-satura
1.1.2 Coal-tar-satur
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers woven cotton fabrics saturated with either asphalt or coal-tar intended for use with asphalt based plying cement (such as mopping asphalts or appropriate solvent bearing... View More
Document History