NPFC - MIL-PRF-39015
RESISTORS, VARIABLE, WIRE WOUND, (LEAD SCREW ACTUATED), NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 28 January 2011 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This specification covers the general requirements for nonestablished reliability (non-ER) and established reliability (ER), lead screw actuated; wirewound variable resistors with a contact bearing uniformly over the surface of the entire resistive element, wound linearly, when positioned by a multiturn lead screw actuator. These resistors are capable of full load operation (when the maximum resistance is engaged), at a maximum temperature of 85OC and are capable for continuous operation, when properly derated, at maximum temperature of 150°C (see 3.6), with a resistance tolerance of ±5 percent. The ER resistors have life failure rate (FR) levels ranging from 1.0 percent to 0.001 percent per 1,000 hours (see 1.2.1.4). These FR levels are established at a 60 percent confidence level on the basis of life tests.
intended Use:
Resistors covered by this specification are intended for use in electronic equipment, and are used for matching, balancing, adjusting circuit variables in computers, telemetering equipment, and... View More
Document History