ASTM International - ASTM C1145-06(2013)e1
Standard Terminology of Advanced Ceramics
| Organization: | ASTM International |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Glass and ceramics industries (Vocabularies)): | 01.040.81 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
1.1 This terminology contains definitions and explanatory notes for the principal words, phrases, and terms used in advanced ceramics technology. The given definitions are technology-specific and are directly applicable to the design, production, testing, analysis, characterization, and use of advanced ceramics for structural, electronic, coating, energy, chemical, nuclear, biomedical, and environmental applications.
1.2 The purpose of the standard terminology is to provide a collected technical resource and reference that promotes a common understanding of the principal technical terms used within the advanced ceramics community and encourages the use of uniform terminology in specifications and reports.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.