GMNA - GMP.E/P.003

Thermoplastic Elastomer – Polyolefinic, Shore A73, Underhood Applications

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 January 2011
Status: inactive
Page Count: 3
scope:

This specification covers the properties of a black and natural, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene matrix. The material can be processed by extrusion, injection or blow molding.

Material Description. Subparagraphs were not applicable.

Cross-Reference of Replaced Specifications. Subparagraphs were not applicable.

Symbol. Not applicable.

Typical Application. Typical applications include the following: seals, air ducts, CVJ boots, grommets. Continuous operating temperature range: -40 to 135°C.

Document History

GMP.E/P.003
January 1, 2011
Thermoplastic Elastomer – Polyolefinic, Shore A73, Underhood Applications
This specification covers the properties of a black and natural, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene...
October 1, 2001
Thermoplastic Elastomer - Polyolefinic, Shore A73, Underhood Applications
1 Scope This specification covers the properties of a black and natural, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous...
July 1, 1989
Thermoplastic Polyolefin Elastomer - Heat Stabilized, Alloy, Shore A73
1 SCOPE. This specification covers the properties of a black, heat stabilized, thermoplastic polyolefin alloy elastomer molding compound.

References

Advertisement