GMNA - GMP.PVC.035
PVC – 60 Shore A, Interior, Integral Colored, Extrusion/Injection – Molding Compound
| Organization: | GMNA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of an Integral colored Black, 60 Shore A Hardness, UV stable, Poly (vinyl chloride), pellet form, extrusion or injection-molding compound
Symbol. The material abbreviation according to ISO 11469 is >PVC<.
Typical Application. Materials approved to this specification may be extrusion or injection moldable. Check with GM Materials Engineering or the approved source for specific material for the intended application use. Typical applications include the following: interior Trim moldings.
Document History