NAVISTAR - CEMS A-6 PART I
Low Carbon Steel, Flat Rolled and Structural Shapes
| Organization: | NAVISTAR |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This specification covers cold-rolled (CR) and hot-rolled (HR) Low Carbon Steel, as well as Dent- Resistant, Structural (SS), High Strength Low Alloy (HSLA), Ultra-High Strength (UHSS), and other high-strength steel types, in the form of flat-rolled sheet/plate/bar and structural shapes. (Note that HSLA and UHSS product forms having thickness of 0.25 in. or greater are covered in CEMS A-43.) CEMS A-6 is divided into three parts, as follows:
Part I - covers uncoated base metal requirements for low carbon steel products
Part II - Metallic Coated Low Carbon Steel Sheet/Strip (including galvanized and aluminized)
Part III - Organic Coated Low Carbon Steel Sheet/Strip
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
Document History