SN - NS-EN ISO 12567-1:2010/AC:2010
Corrigendmum AC - Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors (ISO 12567-1:2010/Cor 1:2010)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 February 2011 |
| Status: | active |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
| ICS Code (Doors and windows): | 91.060.50 |
Document History
NS-EN ISO 12567-1:2010/AC:2010
February 1, 2011
Corrigendmum AC - Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors (ISO 12567-1:2010/Cor 1:2010)
A description is not available for this item.