GMNA - GM G215
Metric Break Mandrel Blind Rivets – Type TFN
| Organization: | GMNA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This standard covering Type TFS Break Mandrel Blind Rives conforms in all essentials with the industry standard for these parts. These rivets arc pull mandrel design blind rivets where, during the setting operation, the shaped mandrel is drawn into and/or against the rivet body to fill the installation hole and form three folded wings on the blind side and then breaks off at or near the junction of the mandrel shank and/or near the rivet head.. The grip range for respective size-length combination Type TFS rivets is relatively long. They are intended for general use in making permanent type attachments in non-structural applications, joining combinations of thin brittle, or soft materials. The inch series rivets documented herein are also considered appropriate at this time for use in metric designs.
DESIGNATION. When specifying Type TFN Break Mandrel Blind Rivets, the designation shall include the head type int eh rivet name, the nominal size (diameter x length), style, the material grade designation and the finish on the rivet where applicable.
Document History