SMPTE RDD 19

Television — Guidelines on the Use of Dolby E with Video Signals at Frame Rates Greater than 30 Hz

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 4 February 2011
Status: active
Page Count: 11
scope:

This document describes how Dolby® E audio codecs can be used in conjunction with Television signals operating at frame rates higher than 30 Hz. Because the Dolby E encoded audio data is normally carried in an AES3 stream, wrapped per SMPTE ST 337, it may be transported separately, or embedded in a video signal. It also provides advice to equipment designers and manufacturers on the requirements of associated equipment and to systems integrators engaged in building complete systems.

Document History

SMPTE RDD 19
February 4, 2011
Television — Guidelines on the Use of Dolby E with Video Signals at Frame Rates Greater than 30 Hz
This document describes how Dolby® E audio codecs can be used in conjunction with Television signals operating at frame rates higher than 30 Hz. Because the Dolby E encoded audio data is normally...

References

Advertisement