SNV - SN EN ISO 1833-13

Textiles - Quantitative chemical analysis - Part 13: Mixtures of certain chlorofibres and certain other fibres (method using carbon disulfide/acetone)

inactive
Organization: SNV
Publication Date: 1 January 2011
Status: inactive
Page Count: 12
ICS Code (Man-made fibres): 59.060.20
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method, using carbon disulfide/acetone, to determine the percentage of chlorofibre, after removal of non-fibrous matter, in textiles made of mixtures of

- certain chlorofibres, whether after-chlorinated or not,

and

- wool, animal hair, silk, cotton, viscose, cupro, modal, polyamide, polyester, acrylic and glass fibres.

When the wool or silk content of a mixture exceeds 25 %, the method described in ISO 1833-4 should be used.

When the polyamide content of a mixture exceeds 25 %, the method described in ISO 1833-7 should be used.

Document History

June 1, 2020
Textiles - Quantitative chemical analysis - Part 13: Mixtures of certain chlorofibres with certain other fibres (method using carbon disulfide/acetone)
This document specifies a method, using carbon disulfide/acetone, to determine the mass percentage of chlorofibre, after removal of non-fibrous matter, in textiles made of mixtures of ? certain...
SN EN ISO 1833-13
January 1, 2011
Textiles - Quantitative chemical analysis - Part 13: Mixtures of certain chlorofibres and certain other fibres (method using carbon disulfide/acetone)
This part of ISO 1833 specifies a method, using carbon disulfide/acetone, to determine the percentage of chlorofibre, after removal of non-fibrous matter, in textiles made of mixtures of — certain...

References

Advertisement