GMNA - GMP.PVC.050
PVC – 65 Shore D, Weatherable, 8% Mineral Filled, Extrusion Molding Compound
| Organization: | GMNA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification covers the properties of an integrally colored, weather resistant, semirigid, Shore D 65 hardness, poly (vinyl chloride) homopolymer, pellet form, extrusion molding compound.
APPLICATION. Typical applications include the following: laces.
Some plasticizers used in PVC compounds are known to be incompatible with mating surfaces. This should be considered in making material selections.
Document History