SN - NS-EN ISO 7668:2010

Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO 7668:2010)

inactive, Most Current
Organization: SN
Publication Date: 1 February 2011
Status: inactive
ICS Code (Surface treatment): 25.220.20

Document History

NS-EN ISO 7668:2010
February 1, 2011
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO 7668:2010)
A description is not available for this item.
Advertisement