GMNA - GMP.PVC.089

PVC – 70 Shore A, UV Stabilized, Low Gloss, Dry Feel, Injection Molding Grade

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 January 2011
Status: inactive
Page Count: 3
scope:

This specification covers the properties of a 65 Shore A, injection molding grade, low gloss, dry feel, UV light resistant, flexible polyvinyl chloride compound.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastics Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following: Grab handles, center console lids, door armrests.

Some plasticizers used in PVC compounds are known to be incompatible with mating surfaces. This should be considered in making material selections.

Document History

GMP.PVC.089
January 1, 2011
PVC – 70 Shore A, UV Stabilized, Low Gloss, Dry Feel, Injection Molding Grade
This specification covers the properties of a 65 Shore A, injection molding grade, low gloss, dry feel, UV light resistant, flexible polyvinyl chloride compound. PAINTABILITY. Approved paint systems...
March 1, 1997
PVC - 70 Shore A, UV Stabilized, Low Gloss, Dry Feel, Injection Molding Grade
1 SCOPE. This specification covers the properties of a 65 Shore A, injection molding grade, low gloss, dry feel, UV light resistant, flexible polyvinyl chloride compound.
December 1, 1994
PVC - 65 Shore A, Low Gloss, Dry Feel UV Stabilized, Injection Molding Grade
A description is not available for this item.

References

Advertisement