DSF/ISO/DIS 18436-1

Condition monitoring and diagnostics of machines - Requirements for qualification and assessment of personnel - Part 1: Requirements for assessment bodies and the assessment process

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Vibrations, shock and vibration measurements): 17.160
ICS Code (Management of human resources): 03.100.30
scope:

This part of ISO 18436 defines the requirements for bodies operating assessment systems for personnel who perform machinery condition monitoring, identify machine faults, and recommend corrective action. Procedures for the assessment of condition monitoring and diagnostic personnel are specified. These requirements are in addition to those of ISO/IEC 17024 and ISO/IEC 17050-1.

Document History

DSF/ISO/DIS 18436-1
Condition monitoring and diagnostics of machines - Requirements for qualification and assessment of personnel - Part 1: Requirements for assessment bodies and the assessment process
This part of ISO 18436 defines the requirements for bodies operating assessment systems for personnel who perform machinery condition monitoring, identify machine faults, and recommend corrective...
Advertisement