CENELEC - EN 60034-18-32
Rotating electrical machines - Part 18-32: Functional evaluation of insulation systems - Test procedures for form-wound windings - Evaluation by electrical endurance
| Organization: | CENELEC |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Rotating machinery): | 29.160 |
scope:
This part of IEC 60034-18 describes test procedures for the evaluation of electrical endurance of insulation systems for use in a.c. or d.c. rotating electrical machines using form-wound windings. The test procedures are comparative in nature, such that the performance of a candidate insulation system is compared to that of a reference insulation system with proven service experience. The test procedures are principally directed at the insulation systems in air-cooled machines but may also be used for evaluating parts of the insulation systems in hydrogen cooled machines. Note that the qualification procedures of inverter duty insulation systems for form-wound windings can be found in IEC 60034-18-42.
Document History