GMNA - GMP.PA6.012

Nylon 6 – 15% Glass Fiber Reinforced/25% Mineral Filled, Heat Stabilized

inactive
Buy Now
Organization: GMNA
Publication Date: 1 January 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a 15% glass fiber reinforced, 25% mineral filled, heat stabilized Nylon 6, pellet form, injection molding compound The similar SAE line callout is SAEJ1639PA1247.

APPLICATIONS. Typical applications include the following: Air cleaner housings.

Document History

February 1, 2011
Nylon 6 – 15% Glass Fiber Reinforced/25% Mineral Filled, Heat Stabilized
This specification covers the properties of a 15% glass fiber reinforced, 25% mineral filled, heat stabilized Nylon 6, pellet form, injection molding compound The similar SAE line callout is...
GMP.PA6.012
January 1, 2011
Nylon 6 – 15% Glass Fiber Reinforced/25% Mineral Filled, Heat Stabilized
This specification covers the properties of a 15% glass fiber reinforced, 25% mineral filled, heat stabilized Nylon 6, pellet form, injection molding compound The similar SAE line callout is...
March 1, 1997
Nylon 6 - 15% Glass Fiber Reinforced/25% Mineral Filled, Heat Stabilized
1 SCOPE. This specification covers the properties of a 15% glass fiber reinforced, 25% mineral filled, heat stabilized Nylon 6, pellet form, injection molding compound The similar SAE line callout...
June 1, 1996
Nylon 6 - 15% Glass Fiber Reinforced/25% Mineral Filled, Heat Stabilized
A description is not available for this item.

References

Advertisement