ISO 12251

Diesel engines — Clamp mounted CR fuel injectors — Mounting dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 1 February 2011
Status: inactive
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

This International Standard specifies dimensional requirements for clamp mounted CR fuel injectors and their corresponding cylinder head features in diesel engines.

According to the injector nozzle capnut, the clamp mounted CR fuel injectors can be divided into two types:

a) Type A, where the nozzle capnut is straight (see Figure 4).

b) Type B, where the nozzle capnut is stepped (see Figure 5).

Each clamp mounted CR fuel injector type is subdivided by a series of different sizes.

NOTE This differentiation corresponds to the relationship between the two guide diameters of the clamp mounted CR fuel injectors.

Document History

September 1, 2017
Diesel engines - Clamp mounted CR fuel injectors - Mounting dimensions
This document specifies dimensional requirements for clamp mounted CR fuel injectors and their corresponding cylinder head features in diesel engines. According to the injector nozzle capnut, the...
ISO 12251
February 1, 2011
Diesel engines — Clamp mounted CR fuel injectors — Mounting dimensions
This International Standard specifies dimensional requirements for clamp mounted CR fuel injectors and their corresponding cylinder head features in diesel engines. According to the injector nozzle...
Advertisement