GMNA - GMP.PVC.038
PVC – Liquid Castable, Flexible Skin, UV Stabilized
| Organization: | GMNA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the properties of an integrally colored, 70 Shore A durometer, polyvinylchloride homopolymer, liquid castable compound.
Material Description. Additional Characteristics that apply to this specification are:
Approved paint systems that can be used on this material are listed in the GM Approval Paint on Parts Systems (GM APOPS) database.
Symbol. The material abbreviation according to ISO 1146 is: PVC.
Typical Application. Typical application include the following: Console sides, door panels and other vertical parts below the beltline.
Document History