SNV - SN EN ISO 12474

Hexagon socket head cap screws with metric fine pitch thread

active, Most Current
Organization: SNV
Publication Date: 1 January 2011
Status: active
Page Count: 20
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A.

For approximate masses of screws, see Annex A.

Document History

SN EN ISO 12474
January 1, 2011
Hexagon socket head cap screws with metric fine pitch thread
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A....

References

Advertisement