DS/EN 10329

Steel tubes and fittings for onshore and offshore pipelines – External field joint coatings

inactive, Most Current
Organization: DS
Publication Date: 30 January 2006
Status: inactive
Page Count: 47
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard specifies the application and related testing of the corrosion protection coatings applied to steel surfaces left bare after the tubes and fittings (components) are joined by welding. It defines the different types of coatings for buried and immersed pipelines defined in Table 1. This European Standard applies to seamless or welded steel tubes used in the construction of pipelines for the conveyance of fluids. Components coated with this type of coating may be further protected by means of cathodic protection.

Document History

DS/EN 10329
January 30, 2006
Steel tubes and fittings for onshore and offshore pipelines – External field joint coatings
This European Standard specifies the application and related testing of the corrosion protection coatings applied to steel surfaces left bare after the tubes and fittings (components) are joined by...

References

Advertisement