SNV - SN EN ISO 1833-4

Textiles - Quantitative chemical analysis - Part 4: Mixtures of certain protein and certain other fibres (method using hypochlorite)

inactive
Organization: SNV
Publication Date: 1 January 2011
Status: inactive
Page Count: 12
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method, using hypochlorite, to determine the percentage of protein fibre, after removal of non-fibrous matter, in textiles made of binary mixtures of certain non-protein fibres and one protein fibre, as follows:

- wool, chemically-treated wool, other animal-hair fibres, silk, regenerated protein fibres based on casein, and

- cotton, cupro, viscose, modal, acrylic, chlorofibres, polyamide, polyester, polypropylene, glass and elastane.

If several protein fibres are present, the method gives the total of their amounts but not their individual quantities.

Document History

January 1, 2018
Textiles - Quantitative chemical analysis - Part 4: Mixtures of certain protein fibres with certain other fibres (method using hypochlorite)
A description is not available for this item.
SN EN ISO 1833-4
January 1, 2011
Textiles - Quantitative chemical analysis - Part 4: Mixtures of certain protein and certain other fibres (method using hypochlorite)
This part of ISO 1833 specifies a method, using hypochlorite, to determine the percentage of protein fibre, after removal of non-fibrous matter, in textiles made of binary mixtures of certain...

References

Advertisement