DSF/FprCEN ISO/TS 13143-2

Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO/TS 12813 - Part 2: Abstract test suite (ISO/DTS 13143-2:2011)

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/TS 13143 specifies the abstract test suite (ATS) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO/TS 12813. It provides a basis for conformance tests for dedicated short range communication (DSRC) equipment (onboard units and roadside equipment) to enable interoperability between equipment supplied by different manufacturers. In order to ascertain that OBE and RSE fulfil essential radio requirements, they are also likely to be subject to additional factory, site and system acceptance testing (e.g. of physical and environmental endurance, quality assurance and control at manufacturing, and charge point integration), which is outside the scope of this part of ISO/TS 13143. NOTE For example, within the European market, the essential radio requirements are set out in European Directives, compliance with which is a prerequisite for CE marking and placing on the European market.

Document History

July 27, 2011
Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO/TS 12813 – Part 2: Abstract test suite
The scope of this standard is the support of conformity evaluation of OBU and RSE to prCEN ISO/TS 12813. A conformance-testing standard will provide comparability of results from tests performed at...
DSF/FprCEN ISO/TS 13143-2
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO/TS 12813 - Part 2: Abstract test suite (ISO/DTS 13143-2:2011)
This part of ISO/TS 13143 specifies the abstract test suite (ATS) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO/TS 12813. It provides a basis for...
Advertisement