IEC 60904-5
Photovoltaic devices – Part 5: Determination of the equivalent cell temperature (ECT) of photovoltaic (PV) devices by the open-circuit voltage method
| Organization: | IEC |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
Scope and object
This part of IEC 60904 describes the preferred method for determining the equivalent cell temperature (ECT) of PV devices (cells, modules and arrays of one type of module), for the purposes of comparing their thermal characteristics, determining NOCT (nominal operating cell temperature) and translating measured I-V characteristics to other temperatures.
This standard applies to linear devices with logarithmic VOC dependence on irradiance and in stable conditions. It may be used for all technologies but one has to verify that there is no preconditioning effect influencing the measurement.
Document History