DSF/ISO/DIS 13063

Electrically propelled mopeds and motorcycles - Safety specifications

pending, Most Current
Organization: DS
Status: pending
Page Count: 28
ICS Code (Motorcycles and mopeds): 43.140
scope:

This standard specifies requirements for functional safety means, protection against electric shock and the onboard rechargeable energy storage systems intended for the propulsion of any kind of electrically propelled mopeds and motorcycles when used in normal conditions. It is applicable only if maximum working voltage of the on-board electrical circuit does not exceed 1000 V a.c. or 1500 V d.c. This standard does not provide comprehensive safety information for manufacturing, maintenance and repair personnel.

Document History

DSF/ISO/DIS 13063
Electrically propelled mopeds and motorcycles - Safety specifications
This standard specifies requirements for functional safety means, protection against electric shock and the onboard rechargeable energy storage systems intended for the propulsion of any kind of...
Advertisement