IEC 61169-41

Radio-frequency connectors – Part 41: Sectional specification for CQA series quick lock R.F. coaxial connectors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2011
Status: active
Page Count: 68
ICS Code (RF connectors): 33.120.30
scope:

CQA series quick lock connectors with characteristic impedance 50 Ω are used in microwave, telecommunication, wireless and other fields, connecting with RF cables or micro-strips. The operating frequency limit is up to 18 GHz.

This sectional specification provides information and rules for preparation of detail specification of CQA series quick lock R.F. coaxial connectors together with the pro-forma blank detail specification.

It also prescribes mating face dimensions for general connectors - grade 2, dimensional detail of standard test connectors - grade 0, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to CQA series RF connectors.

This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

CQA series connector with pin-centre contact can mate with SMA series connector with socket-centre contact, when mating with SMA series connector, an adjunct is required; the adjunct should meet the requirement of Annex A.

Document History

IEC 61169-41
February 1, 2011
Radio-frequency connectors – Part 41: Sectional specification for CQA series quick lock R.F. coaxial connectors
CQA series quick lock connectors with characteristic impedance 50 Ω are used in microwave, telecommunication, wireless and other fields, connecting with RF cables or micro-strips. The operating...
April 1, 2009
Radio-frequency connectors – Part 41: Sectional specification for CQA series quick lock R.F. coaxial connectors
A description is not available for this item.

References

Advertisement